Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00NSR

Description
Quad 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quad 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00NSR - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00NSR
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00NSR
Quad 2-Input Positive-NAND Gates 14-SO -40 to 85

Quad 2-Input Positive-NAND Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC00NSR - 030102-SN74HC00NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00NSR
030102-SN74HC00NSR
Logic - Logic - Gates and Inverters - SN74HC00NSR 030102-SN74HC00NSR
Manufacturer: Texas Instruments Win Source Part Number: 030102-SN74HC00NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030102-SN74HC00NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-8202-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8202-6-ND
Gates and Inverters 296-8202-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-8202-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8202-1-ND
Gates and Inverters 296-8202-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-8202-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8202-2-ND
Gates and Inverters 296-8202-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC00NSR
6V Logic IC 705-SN74HC00NSR
4-ch 2-input NAND Gate IC, 2-6V, 15ns, 4-bit, SOP, CMOS Product overview: SN74HC00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00NSR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 15ns, 4-bit, SOP, CMOS Product overview: SN74HC00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC00NSR
Logic ICs >> Gates SN74HC00NSR
2V~6V 2uA 4 15ns@6V,50pF NAND Gates SOIC-14-208mil Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF NAND Gates SOIC-14-208mil Gates ROHS

Supplier's Site Datasheet
Logic IC - 17214324 - Radwell International
Willingboro, NJ, United States
Logic IC
17214324
Logic IC 17214324
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74HC00NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00NSR
Logic - Gates and Inverters SN74HC00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC00NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00NSR
Gates and Inverters SN74HC00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC00NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00NSR
Gates and Inverters SN74HC00NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Logic Nand Gate, Quad, Sop-14; Logic Function Texas Instruments - 86W6167 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nand Gate, Quad, Sop-14; Logic Function Texas Instruments
86W6167
Logic Nand Gate, Quad, Sop-14; Logic Function Texas Instruments 86W6167
LOGIC NAND GATE, QUAD, SOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

LOGIC NAND GATE, QUAD, SOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Supplier's Site
Ic, Quad Nand Gate, 2I/p, Sop-14; Logic Family / Base Number Texas Instruments - 26AJ9350 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate, 2I/p, Sop-14; Logic Family / Base Number Texas Instruments
26AJ9350
Ic, Quad Nand Gate, 2I/p, Sop-14; Logic Family / Base Number Texas Instruments 26AJ9350
IC, QUAD NAND GATE, 2I/P, SOP-14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, QUAD NAND GATE, 2I/P, SOP-14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Radwell International Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00NSR 030102-SN74HC00NSR 296-8202-6-ND 705-SN74HC00NSR SN74HC00NSR 17214324 SN74HC00NSR SN74HC00NSR SN74HC00NSR 86W6167 26AJ9350 SN74HC00NSR
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC00NSR Gates and Inverters 6V Logic IC Logic ICs >> Gates Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Nand Gate, Quad, Sop-14; Logic Function Texas Instruments Ic, Quad Nand Gate, 2I/p, Sop-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND NAND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V~6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V 6V 6V
Logic Family HC
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers