Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00D

Description
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00D - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00D
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00D
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-1187-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1187-5-ND
Gates and Inverters 296-1187-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC00D
6V SOIC Logic IC 705-SN74HC00D
4-ch 2-input NAND Gate IC, 2-6V, 4 Gates, SOIC, CMOS Product overview: SN74HC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00D can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 4 Gates, SOIC, CMOS Product overview: SN74HC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments - 26AJ9349 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments
26AJ9349
Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments 26AJ9349
IC, QUAD 2INPUT NAND, SMD, 74HC00; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT NAND, SMD, 74HC00; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 17004568 - Radwell International
Willingboro, NJ, United States
Logic IC
17004568
Logic IC 17004568
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC00D
Logic Gates SN74HC00D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00D
Logic - Gates and Inverters SN74HC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00D
Gates and Inverters SN74HC00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00D 296-1187-5-ND 705-SN74HC00D 26AJ9349 17004568 SN74HC00D SN74HC00D SN74HC00D SN74HC00D
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Gates and Inverters 6V SOIC Logic IC Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NAND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers