IC GATE NAND 4CH 2-INP 14SOP Product overview: SN74HC00ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00ANSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 101262-SN74HC00ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SOP
IC, NAND, 4 GATE, 8 INPUT, 4 OUTPUT, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC GATE NAND 4CH 2-INP 14SO
Logic Gates Quad 2-Input Positive-NAND Gates
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC00ANSR | 101262-SN74HC00ANSR | 296-44481-6-ND | SN74HC00ANSR | SN74HC00ANSR | 70818850 | SN74HC00ANSR | SN74HC00ANSR |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74HC00ANSR | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND | NAND | |
| Inputs | 2 | 2 | 2 | 2 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| IC Package Type | Other; SOP | SOP; Other; 14-SOP | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High) |