Texas Instruments SN74GTL2014 4-bits LVTTL to GTL Transceiver SN74GTL2014PWR

Description
4-bits LVTTL to GTL Transceiver 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-bits LVTTL to GTL Transceiver 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74GTL2014  4-bits LVTTL to GTL Transceiver - SN74GTL2014PWR - Texas Instruments
Dallas, TX, United States
SN74GTL2014 4-bits LVTTL to GTL Transceiver
SN74GTL2014PWR
SN74GTL2014 4-bits LVTTL to GTL Transceiver SN74GTL2014PWR
4-bits LVTTL to GTL Transceiver 14-TSSOP -40 to 85

4-bits LVTTL to GTL Transceiver 14-TSSOP -40 to 85

Buy Now Datasheet
Translators, Level Shifters - 296-39198-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-39198-2-ND
Translators, Level Shifters 296-39198-2-ND
Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-39198-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-39198-6-ND
Translators, Level Shifters 296-39198-6-ND
Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-39198-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-39198-1-ND
Translators, Level Shifters 296-39198-1-ND
Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74GTL2014PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74GTL2014PWR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTL2014PWR
IC TRANSLATOR BIDIR 14TSSOP

IC TRANSLATOR BIDIR 14TSSOP

Supplier's Site
Translators, Level Shifters - SN74GTL2014PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTL2014PWR
Translators, Level Shifters SN74GTL2014PWR
Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Mixed Signal Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now
Translators, Level Shifters - SN74GTL2014PWR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74GTL2014PWR
Translators, Level Shifters SN74GTL2014PWR
IC TRNSLTR BIDIRECTIONAL 14TSSOP

IC TRNSLTR BIDIRECTIONAL 14TSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SN74GTL2014PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTL2014PWR
Logic - Translators, Level Shifters SN74GTL2014PWR
IC TRNSLTR BIDIRECTIONAL 14TSSOP

IC TRNSLTR BIDIRECTIONAL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTL2014PWR 296-39198-2-ND SN74GTL2014PWR SN74GTL2014PWR SN74GTL2014PWR SN74GTL2014PWR
Product Name SN74GTL2014 4-bits LVTTL to GTL Transceiver Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; GTL TTL; GTL TTL; LVTTL
Package Type TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 3.6 volts
Propagation Delay 7 ns
Operating Current 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - SN74AVCA164245DGG - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translators, Level Shifters - 296-LSF0108QWRKSRQ1DKR-ND - DigiKey
Specs
Package Type 20-VFQFN Exposed Pad
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details