Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74GTL16612DGGR

Description
Win Source Part Number: 1190045-SN74GTL16612 DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74GTL Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74GTL16612DGGRE4,-7 4GTL16612DGGRG4,-74G TL16612DGGRG4-NDR,74 GTL16612DGGRE4-ND,-2 96-9808-1,74GTL16612 DGGRG4-ND,2156-SN74G TL16612DGGR,TEXTISSN 74GTL16612DGGR,-74GT L16612DGGRE4-NDR,296 -9808-6,74GTL16612DG GRE4,74GTL16612DGGRG 4,296-9808-1,296-980 8-2,-SN74GTL16612DGG R-NDR,-296-9808-1-ND Base Product Number: 74GTL16612
Request a Quote Datasheet
Description
Win Source Part Number: 1190045-SN74GTL16612 DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74GTL Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74GTL16612DGGRE4,-7 4GTL16612DGGRG4,-74G TL16612DGGRG4-NDR,74 GTL16612DGGRE4-ND,-2 96-9808-1,74GTL16612 DGGRG4-ND,2156-SN74G TL16612DGGR,TEXTISSN 74GTL16612DGGR,-74GT L16612DGGRE4-NDR,296 -9808-6,74GTL16612DG GRE4,74GTL16612DGGRG 4,296-9808-1,296-980 8-2,-SN74GTL16612DGG R-NDR,-296-9808-1-ND Base Product Number: 74GTL16612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1190045-SN74GTL16612DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1190045-SN74GTL16612DGGR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1190045-SN74GTL16612DGGR
Win Source Part Number: 1190045-SN74GTL16612 DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74GTL Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74GTL16612DGGRE4,-7 4GTL16612DGGRG4,-74G TL16612DGGRG4-NDR,74 GTL16612DGGRE4-ND,-2 96-9808-1,74GTL16612 DGGRG4-ND,2156-SN74G TL16612DGGR,TEXTISSN 74GTL16612DGGR,-74GT L16612DGGRE4-NDR,296 -9808-6,74GTL16612DG GRE4,74GTL16612DGGRG 4,296-9808-1,296-980 8-2,-SN74GTL16612DGG R-NDR,-296-9808-1-ND Base Product Number: 74GTL16612

Win Source Part Number: 1190045-SN74GTL16612DGGR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74GTL
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74GTL16612DGGRE4,-74GTL16612DGGRG4,-74GTL16612DGGRG4-NDR,74GTL16612DGGRE4-ND,-296-9808-1,74GTL16612DGGRG4-ND,2156-SN74GTL16612DGGR,TEXTISSN74GTL16612DGGR,-74GTL16612DGGRE4-NDR,296-9808-6,74GTL16612DGGRE4,74GTL16612DGGRG4,296-9808-1,296-9808-2,-SN74GTL16612DGGR-NDR,-296-9808-1-ND
Base Product Number: 74GTL16612

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1190045-SN74GTL16612DGGR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 3.15V ~ 3.45V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN8511B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family N-Channel, P-Channel MOSFET
View Details
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details