Nexperia B.V. 8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs 74HCS164PWJ

Description
The 74HCS164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote Datasheet
Description
The 74HCS164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164PWJ - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs
74HCS164PWJ
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs 74HCS164PWJ
The 74HCS164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage

The 74HCS164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • 8-bit serial input and 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
  • Output expansion
  • LED matrix control
  • 7-segment display control
  • 8-bit data storage
Supplier's Site Datasheet
Shift Registers - 1727-74HCS164PWJCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCS164PWJCT-ND
Shift Registers 1727-74HCS164PWJCT-ND
74HCS164PW/SOT402/TS SOP14

74HCS164PW/SOT402/TSSOP14

Buy Now Datasheet
Shift Registers - 1727-74HCS164PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCS164PWJDKR-ND
Shift Registers 1727-74HCS164PWJDKR-ND
74HCS164PW/SOT402/TS SOP14

74HCS164PW/SOT402/TSSOP14

Buy Now Datasheet
Shift Registers - 1727-74HCS164PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HCS164PWJTR-ND
Shift Registers 1727-74HCS164PWJTR-ND
74HCS164PW/SOT402/TS SOP14

74HCS164PW/SOT402/TSSOP14

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Shift Registers Shift Registers
Product Number 74HCS164PWJ 1727-74HCS164PWJCT-ND
Product Name 8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC597D/AU118 - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
Integrated Circuits (ICs) -Logic -Translators, Level Shifters -  - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 1727-1821-1-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
 - 74LV595DB,118 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
5 suppliers