Texas Instruments Logic - Logic - Specialty Logic - SN74FB2031RCG3 SN74FB2031RCG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 794987-SN74FB2031RCG 3 Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 52-QFP Mounting: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5 V ~ 5.5 V Resolution: 9 Family Name: SN74FB2031 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFP (10x10) Alternative Parts (Cross-Reference): SN74FB2031RC; SN74FB2031RCR; SN74FB2031RCRG3; Introduction Date: July 01, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794987-SN74FB2031RCG 3 Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 52-QFP Mounting: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5 V ~ 5.5 V Resolution: 9 Family Name: SN74FB2031 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFP (10x10) Alternative Parts (Cross-Reference): SN74FB2031RC; SN74FB2031RCR; SN74FB2031RCRG3; Introduction Date: July 01, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2031RCG3 - 794987-SN74FB2031RCG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2031RCG3
794987-SN74FB2031RCG3
Logic - Logic - Specialty Logic - SN74FB2031RCG3 794987-SN74FB2031RCG3
Manufacturer: Texas Instruments Win Source Part Number: 794987-SN74FB2031RCG 3 Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 52-QFP Mounting: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5 V ~ 5.5 V Resolution: 9 Family Name: SN74FB2031 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFP (10x10) Alternative Parts (Cross-Reference): SN74FB2031RC; SN74FB2031RCR; SN74FB2031RCRG3; Introduction Date: July 01, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794987-SN74FB2031RCG3
Series: 74FB
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 52-QFP
Mounting: SMD
Logic Type: TTL/BTL Transceiver/Translator
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 9
Family Name: SN74FB2031
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFP (10x10)
Alternative Parts (Cross-Reference): SN74FB2031RC; SN74FB2031RCR; SN74FB2031RCRG3;
Introduction Date: July 01, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 794987-SN74FB2031RCG3
Product Name Logic - Logic - Specialty Logic - SN74FB2031RCG3
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
 - 5400/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers