Texas Instruments Logic - Logic - Specialty Logic - SN74FB2031RC SN74FB2031RC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254412-SN74FB2031RC Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5V ~ 5.5V Resolution: 9 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74FB2031 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254412-SN74FB2031RC Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5V ~ 5.5V Resolution: 9 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74FB2031 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2031RC - 1254412-SN74FB2031RC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2031RC
1254412-SN74FB2031RC
Logic - Logic - Specialty Logic - SN74FB2031RC 1254412-SN74FB2031RC
Manufacturer: Texas Instruments Win Source Part Number: 1254412-SN74FB2031RC Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5V ~ 5.5V Resolution: 9 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74FB2031 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1254412-SN74FB2031RC
Packaging: Tray
Mounting Style: SMD
Logic Type: TTL/BTL Transceiver/Translator
Supply Voltage: 4.5V ~ 5.5V
Resolution: 9
Categories: Integrated Circuits
Supplier Device Package: 52-QFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-QFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74FB2031
Manufacturer Pack Quantity: 96
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1254412-SN74FB2031RC
Product Name Logic - Logic - Specialty Logic - SN74FB2031RC
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers