Nexperia B.V. 8-input NAND gate 74AHC30GU12X

Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74AHC30GU12X - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74AHC30GU12X
8-input NAND gate 74AHC30GU12X
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC30; 74AHCT30 provides an 8-input NAND function.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC30: CMOS level
    • For 74AHCT30: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
QFN Logic IC - 705-74AHC30GU12X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Logic IC
705-74AHC30GU12X
QFN Logic IC 705-74AHC30GU12X
74AHC30; 74AHCT30 - 8-input NAND gate QFN 12-Pin Product overview: 74AHC30GU12X from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC30GU12X can be used for catalog matching and distributor lookup.

74AHC30; 74AHCT30 - 8-input NAND gate QFN 12-Pin Product overview: 74AHC30GU12X from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC30GU12X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74AHC30GU12XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC30GU12XTR-ND
Gates and Inverters 1727-74AHC30GU12XTR-ND
NAND Gate IC 1 Channel 12-XQFN (1.7x2)

NAND Gate IC 1 Channel 12-XQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC30GU12X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC30GU12X
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC30GU12X
IC GATE NAND 1CH 8-INP 12XQFN

IC GATE NAND 1CH 8-INP 12XQFN

Supplier's Site
Logic - Gates and Inverters - 74AHC30GU12X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC30GU12X
Logic - Gates and Inverters 74AHC30GU12X
IC GATE NAND 1CH 8-INP 12XQFN

IC GATE NAND 1CH 8-INP 12XQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHC30GU12X
Logic Gates 74AHC30GU12X
Logic Gates 74AHC30GU12/XQFN12/R EEL 7" Q1/

Logic Gates 74AHC30GU12/XQFN12/REEL 7" Q1/

Buy Now Datasheet
Gates and Inverters - 74AHC30GU12X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC30GU12X
Gates and Inverters 74AHC30GU12X
NAND Gate IC 1 Channel 12-XQFN (1.7x2)

NAND Gate IC 1 Channel 12-XQFN (1.7x2)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC30GU12X 705-74AHC30GU12X 1727-74AHC30GU12XTR-ND 74AHC30GU12X 74AHC30GU12X 74AHC30GU12X 74AHC30GU12X
Product Name 8-input NAND gate QFN Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage +7.0 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT1174-1 SOT1174-1 Other; 12-XFQFN Other; 12-XFQFN
Logic Family AHC/VHC/H/U/V
Inputs 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8139210 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Single ended
Logic Family Inverter
View Details
2 suppliers
Automotive Logic IC - 705-74AHC1G14GV-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers