Texas Instruments SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74F74NSRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F74 is a dual positive-edge-triggered D-type flip-flop featuring clear and preset functions. It contains two independent flip-flops that transfer data from the D input to the Q output on the positive edge of the clock signal, provided that the preset (PRE) and clear (CLR) inputs are inactive. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from 0°C to 70°C. The SN74F74 has a maximum clock frequency of 80 MHz and requires specific setup and hold times for reliable operation. It is available in various package options, including plastic small-outline and standard plastic DIP packages. The device is suitable for applications requiring reliable data storage and transfer, making it a viable choice for engineers looking for robust flip-flop solutions.

Datasheet Summary
Powered by GS/AI

The SN74F74 is a dual positive-edge-triggered D-type flip-flop featuring clear and preset functions. It contains two independent flip-flops that transfer data from the D input to the Q output on the positive edge of the clock signal, provided that the preset (PRE) and clear (CLR) inputs are inactive. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from 0°C to 70°C. The SN74F74 has a maximum clock frequency of 80 MHz and requires specific setup and hold times for reliable operation. It is available in various package options, including plastic small-outline and standard plastic DIP packages. The device is suitable for applications requiring reliable data storage and transfer, making it a viable choice for engineers looking for robust flip-flop solutions.

Suppliers

Company
Product
Description
Supplier Links
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74F74NSRG4 - Texas Instruments
Dallas, TX, United States
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74F74NSRG4
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74F74NSRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74F74NSRG4
Product Name SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 9.2 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers