The SN74F573N is an octal transparent D-type latch with 3-state outputs in a 20-pin PDIP package, designed for driving capacitive or low-impedance loads such as bus lines. It operates from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. The device features buffered control inputs for latch enable and output enable, allowing data to be latched while outputs are in a high-impedance state. Output high-level voltage is 2.4 V at 3 mA sink current, and low-level output voltage is 0.35 V at 24 mA sink current. The package is a standard 300-mil PDIP with 20 pins.
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006769-SN74F573N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC OCT D-TYPE LATCH 20-DIP
IC, LOGIC, 74F, FLIP-FLOP; Logic Family / Base Number:74F573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:4.9ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74F573N | 296-3599-5-ND | 006769-SN74F573N | SN74F573N | 26AJ9308 | SN74F573N | SN74F573N |
| Product Name | SN74F573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74F573N | Logic - Latches | Ic, Logic, 74F, Flip-Flop; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 55 mA | ||||||
| Propagation Delay | 8 ns | 8.6 ns | 8.6 ns | 8.6 ns | 4.9 ns |