Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 006768-SN74F573DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT D-TYPE LATCH 20-SOIC
IC, LOGIC, OCT D-TYPE LATCH, 20SOIC; Logic Family / Base Number:74F573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74F573DW | 006768-SN74F573DW | 296-3598-5-ND | SN74F573DW | SN74F573DW | SN74F573DW | 37AJ1090 |
| Product Name | SN74F573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74F573DW | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Ic, Logic, Oct D-Type Latch, 20Soic; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 55 mA | ||||||
| Propagation Delay | 8 ns | 8.6 ns | 8.6 ns | 8.6 ns | 8 ns |