The SN74F521NSR is an 8-bit identity comparator with enable, designed to compare two 8-bit binary or BCD words and produce a P=Q output. It is packaged in a 20-pin SOP (NS) surface-mount format, measuring 13.0 mm in length and 8.4 mm in width. The device operates over a temperature range of 0°C to 70°C and is rated for a supply voltage of 4.5 V to 5.5 V. It features a high-level output current of −1 mA and a low-level output current of 20 mA. The package complies with RoHS standards and uses a NIPDAU lead finish.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70
Magnitude Comparator Bit Active Low Output A=B 20-SO
Magnitude Comparator Bit Active Low Output A=B 20-SO
IC COMPARATOR IDENTITY 8BIT 20SO
Logic Comparators Octal Binary/BCD Idy Comparators w/Enable
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74F521NSR | 296-42646-1-ND | SN74F521NSR | SN74F521NSR |
| Product Name | SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators |
| Type | Identity; Magnitude | Identity | ||
| Supply Voltage | 5V; Other; 4.5 | 4.5V ~ 5.5V | Other | |
| Package Type | Other; TTL | SOIC | ||
| Logic Family | F |