Texas Instruments Comparators LM111-MDE

Description
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Diesale
Request a Quote Datasheet
Description
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Diesale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM111-MDE-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM111-MDE-ND
Comparators LM111-MDE-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Diesale

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Diesale

Buy Now Datasheet
Linear - Linear - Comparators - LM111-MDE - LM111-MDE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM111-MDE
LM111-MDE
Linear - Linear - Comparators - LM111-MDE LM111-MDE
Manufacturer: Texas Instruments Win Source Part Number: 778643-LM111-MDE Operating Temperature Range: -55°C ~ 125°C Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Family Name: LM111 Categories: Integrated Circuits (ICs) Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Maximum Quiescent Current: 6mA Voltage - Input Offset (Maximum): 3mV @ ±15V Current - Input Bias (Maximum): 0.1μA @ ±15V ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778643-LM111-MDE
Operating Temperature Range: -55°C ~ 125°C
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Family Name: LM111
Categories: Integrated Circuits (ICs)
Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V
Maximum Quiescent Current: 6mA
Voltage - Input Offset (Maximum): 3mV @ ±15V
Current - Input Bias (Maximum): 0.1μA @ ±15V
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM111-MDE
Integrated Circuits (ICs) - Linear - Comparators LM111-MDE
IC COMPARATOR 1 GEN PUR DIESALE

IC COMPARATOR 1 GEN PUR DIESALE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM111-MDE-ND LM111-MDE LM111-MDE
Product Name Comparators Linear - Linear - Comparators - LM111-MDE Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details