8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDSO20
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Logic Comparators Octal Binary/BCD Idy Comparators w/Enable
IC COMPARATOR IDENTITY 8B 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74F521DWR | SN74F521DWR | 296-14819-2-ND | SN74F521DWR | SN74F521DWR |
| Product Name | SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Identity; Magnitude | Identity | Identity | ||
| Supply Voltage | 5V; Other; 4.5 | 4.5V ~ 5.5V | Other | ||
| Package Type | Other; TTL | SOIC; Other; SOIC20 | SOIC | ||
| Logic Family | F | TTL |