Texas Instruments SN54LS684 8-Bit Identity/Magnitude Comparators 8415201RA

Description
8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS684 8-Bit Identity/Magnitude Comparators - 8415201RA - Texas Instruments
Dallas, TX, United States
SN54LS684 8-Bit Identity/Magnitude Comparators
8415201RA
SN54LS684 8-Bit Identity/Magnitude Comparators 8415201RA
8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125

8-Bit Identity/Magnitude Comparators 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
8415201RA
Integrated Circuits (ICs) - Logic - Comparators 8415201RA
IC COMPARATOR MAG 8BIT 20CDIP

IC COMPARATOR MAG 8BIT 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 8415201RA 8415201RA
Product Name SN54LS684 8-Bit Identity/Magnitude Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude
Supply Voltage Other; 4.85 Other
Package Type Other; TTL
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM193 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688PWT - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers