Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
Quad 2-Input NAND Buffer IC, Open Collector, 4.5-5.5V, 12.5ns, SOP Product overview: SN74F38NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 024699-SN74F38NSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
NAND Gate IC 4 Channel Open Collector 14-SO
NAND Gate IC 4 Channel Open Collector 14-SO
NAND Gate IC 4 Channel Open Collector 14-SO
NAND Gate IC 4 Channel Open Collector 14-SO
IC GATE NAND OPEN 4CH 2-IN 14SOP
IC GATE NAND 4CH 2-INP 14SO
Logic Gates Quad 2-input pos-NAND buffers
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F38NSR | SN74F38NSR | 705-SN74F38NSR | 024699-SN74F38NSR | 296-SN74F38NSRCT-ND | SN74F38NSR | SN74F38NSR | SN74F38NSR | SN74F38NSR |
| Product Name | SN74F38 Quad 2-input positive-NAND buffers with open collector outputs | Quad 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74F38NSR | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | Buffer/Driver; NAND | AND; NAND | Buffer/Driver; NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | F | TTL; FAST | |||||||
| Propagation Delay | 13 ns | 12.5 ns | 12.5 ns | 12.5 ns | 12.5 ns | ||||
| Operating Current | 0.0300 mA | 64 mA | 64 mA |