Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 006760-SN74F38DR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC, 4x2-Input, Open Collector, 64mA, 13ns, SOIC Product overview: SN74F38DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 64mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38DR can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NAND OPEN 4CH 2IN 14SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad 2-input pos-NAND buffers
IC GATE NAND OPEN 4CH 2IN 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F38DR | 006760-SN74F38DR | 296-14312-6-ND | 705-SN74F38DR | SN74F38DR | SN74F38DR | SN74F38DR | SN74F38DR | SN74F38DR | SN74F38DR |
| Product Name | SN74F38 Quad 2-input positive-NAND buffers with open collector outputs | Logic - Logic - Gates and Inverters - SN74F38DR | Gates and Inverters | 64mA SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | F | TTL; FAST | ||||||||
| Propagation Delay | 13 ns | 12.5 ns | 12.5 ns | 13 ns | 12.5 ns | |||||
| Operating Current | 0.0300 mA | 64 mA | 64 mA |