Texas Instruments SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38DG4

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs - SN74F38DG4 - Texas Instruments
Dallas, TX, United States
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs
SN74F38DG4
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38DG4
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257884-SN74F38DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257884-SN74F38DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257884-SN74F38DG4
Win Source Part Number: 1257884-SN74F38DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74F Features: Open Collector Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 64mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F38 Product Status: Obsolete

Win Source Part Number: 1257884-SN74F38DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74F
Features: Open Collector
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F38
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74F38DG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F38DG4-ND
Gates and Inverters SN74F38DG4-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14SOIC Product overview: SN74F38DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38DG4 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOIC Product overview: SN74F38DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F38DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F38DG4
Gates and Inverters SN74F38DG4
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74F38DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F38DG4
Logic - Gates and Inverters SN74F38DG4
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F38DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F38DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F38DG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F38DG4 1257884-SN74F38DG4 SN74F38DG4-ND 705-SN74F38DG4 SN74F38DG4 SN74F38DG4 SN74F38DG4
Product Name SN74F38 Quad 2-input positive-NAND buffers with open collector outputs Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 13 ns 12.5 ns 12.5 ns 12.5 ns
Operating Current 0.0300 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details