Texas Instruments SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38D

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs - SN74F38D - Texas Instruments
Dallas, TX, United States
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs
SN74F38D
SN74F38 Quad 2-input positive-NAND buffers with open collector outputs SN74F38D
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3589-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3589-5-ND
Gates and Inverters 296-3589-5-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74F38D
5.5V SOIC Logic IC 705-SN74F38D
4-Bit NAND Gate, 2-Input, Bipolar, SOIC, 5.5V Product overview: SN74F38D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38D can be used for catalog matching and distributor lookup.

4-Bit NAND Gate, 2-Input, Bipolar, SOIC, 5.5V Product overview: SN74F38D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F38D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F38D - 006759-SN74F38D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F38D
006759-SN74F38D
Logic - Logic - Gates and Inverters - SN74F38D 006759-SN74F38D
Manufacturer: Texas Instruments Win Source Part Number: 006759-SN74F38D Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 64mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 006759-SN74F38D
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 64mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 50

Buy Now Datasheet
 - SN74F38D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F38D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F38D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F38D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F38D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F38D
Gates and Inverters SN74F38D
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Quad Nand Buffer, 2I/p, Soic-14; Logic Function Texas Instruments - 35K0794 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Buffer, 2I/p, Soic-14; Logic Function Texas Instruments
35K0794
Quad Nand Buffer, 2I/p, Soic-14; Logic Function Texas Instruments 35K0794
QUAD NAND BUFFER, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74F38; Logic IC Family:74F; Supply Voltage Min:4.5V; Output Current:64mARoHS Compliant: Yes

QUAD NAND BUFFER, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74F38; Logic IC Family:74F; Supply Voltage Min:4.5V; Output Current:64mARoHS Compliant: Yes

Supplier's Site
Ic, Sm, Logic, 74F, Nand Gate; Logic Family / Base Number Texas Instruments - 28AH5040 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74F, Nand Gate; Logic Family / Base Number Texas Instruments
28AH5040
Ic, Sm, Logic, 74F, Nand Gate; Logic Family / Base Number Texas Instruments 28AH5040
IC, SM, LOGIC, 74F, NAND GATE; Logic Family / Base Number:74F38; Logic Type:NAND Buffer; Output Current:64mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, SM, LOGIC, 74F, NAND GATE; Logic Family / Base Number:74F38; Logic Type:NAND Buffer; Output Current:64mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 17024905 - Radwell International
Willingboro, NJ, United States
Logic IC
17024905
Logic IC 17024905
NAND GATE, F/FAST SERIES, 4-FUNC, 2-INPUT, TTL, SO-14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, F/FAST SERIES, 4-FUNC, 2-INPUT, TTL, SO-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74F38D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F38D
Logic - Gates and Inverters SN74F38D
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F38D 296-3589-5-ND 705-SN74F38D 006759-SN74F38D SN74F38D SN74F38D SN74F38D 35K0794 28AH5040 17024905 SN74F38D
Product Name SN74F38 Quad 2-input positive-NAND buffers with open collector outputs Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F38D Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad Nand Buffer, 2I/p, Soic-14; Logic Function Texas Instruments Ic, Sm, Logic, 74F, Nand Gate; Logic Family / Base Number Texas Instruments Logic IC Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NAND NAND; NAND GATE, Buffer NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate Buffer/Driver; NAND; NAND Buffer NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 13 ns 12.5 ns 13 ns 12.5 ns
Operating Current 0.0300 mA 64 mA 64 mA 64 mA 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details