The SN74F377A is an octal D-type flip-flop with clock enable, designed for use in buffer/storage registers, shift registers, and pattern generators. It is available in a 20-pin SOIC package with dimensions of 12.0 mm width and 13.3 mm pitch between cavities, and operates over a temperature range of 0°C to 70°C. The device features a latched clock enable input to prevent false clocking, operates with a supply voltage of 4.5 V to 5.5 V, and supports a maximum clock frequency of 110 MHz. Output high-level voltage is 2.5 V minimum at 4.5 V supply with -1 mA load, and low-level output voltage is 0.5 V maximum at 20 mA sink current. The part is RoHS compliant with lead finish NIPDAU and has a moisture sensitivity level of 1.
Octal D-Type Flip-Flop With Clock Enable 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74F377ADWG4 |
| Product Name | SN74F377A Octal D-Type Flip-Flop With Clock Enable |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 10 ns |
| fMAX | 70 MHz |