Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package (DW), characterized for operation from 0°C to 70°C. The device features buffered control inputs, full parallel access, and outputs capable of sourcing -3 mA and sinking up to 24 mA at VCC = 4.5 V. Clock frequency support is up to 70 MHz. The SOIC package has a body width of 7.5 mm and a lead pitch of 1.27 mm.
Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74F374DWE4 | SN74F374DWE4 |
| Product Name | SN74F374 Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops |
| Flip-Flop Type | D | D |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V |
| Output Characteristics | 3-State | |
| Propagation Delay | 10 ns | |
| fMAX | 70 MHz |