Texas Instruments SN74F373 Octal D-type transparent latches SN74F373DWRG4

Description
Octal D-type transparent latches 20-SOIC 0 to 70
Request a Quote
Description
Octal D-type transparent latches 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -3 mA, low-level output current of 24 mA, and propagation delay from LE to Q of 4.2 ns to 15 ns.

Datasheet Summary
Powered by GS/AI

Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -3 mA, low-level output current of 24 mA, and propagation delay from LE to Q of 4.2 ns to 15 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74F373 Octal D-type transparent latches - SN74F373DWRG4 - Texas Instruments
Dallas, TX, United States
SN74F373 Octal D-type transparent latches
SN74F373DWRG4
SN74F373 Octal D-type transparent latches SN74F373DWRG4
Octal D-type transparent latches 20-SOIC 0 to 70

Octal D-type transparent latches 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74F373DWRG4
065474-SN74F373DWRG4
Logic - Logic - Latches - SN74F373DWRG4 065474-SN74F373DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065474-SN74F373DWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 8.6ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065474-SN74F373DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74F373DWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - SN74F373DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74F373DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F373DWRG4
Logic - Latches SN74F373DWRG4
IC LATCH OCT TRANSP D 3ST 20SOIC

IC LATCH OCT TRANSP D 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74F373DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74F373DWRG4
Integrated Circuits (ICs) - Logic - Latches SN74F373DWRG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74F373DWRG4 065474-SN74F373DWRG4 SN74F373DWRG4-ND SN74F373DWRG4 SN74F373DWRG4 SN74F373DWRG4
Product Name SN74F373 Octal D-type transparent latches Logic - Logic - Latches - SN74F373DWRG4 Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 55 mA
Propagation Delay 8 ns 8.6 ns 8.6 ns 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details