Texas Instruments SN74F32 Quad 2-input positive-OR gates SN74F32N

Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F32 Quad 2-input positive-OR gates - SN74F32N - Texas Instruments
Dallas, TX, United States
SN74F32 Quad 2-input positive-OR gates
SN74F32N
SN74F32 Quad 2-input positive-OR gates SN74F32N
Quad 2-input positive-OR gates 14-PDIP 0 to 70

Quad 2-input positive-OR gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74F32N
Quad 5V Logic IC 705-SN74F32N
Quad 2-Input OR Gate IC, 5V, 6.6ns, 14-PDIP Product overview: SN74F32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F32N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 6.6ns, 14-PDIP Product overview: SN74F32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3583-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3583-5-ND
Gates and Inverters 296-3583-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F32N - 006752-SN74F32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F32N
006752-SN74F32N
Logic - Logic - Gates and Inverters - SN74F32N 006752-SN74F32N
Manufacturer: Texas Instruments Win Source Part Number: 006752-SN74F32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006752-SN74F32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V,
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74F32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14

OR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F32N
Logic Gates SN74F32N
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Ic, Logic, 74F, Or Gate; Logic Family / Base Number Texas Instruments - 29AH7500 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74F, Or Gate; Logic Family / Base Number Texas Instruments
29AH7500
Ic, Logic, 74F, Or Gate; Logic Family / Base Number Texas Instruments 29AH7500
IC, LOGIC, 74F, OR GATE; Logic Family / Base Number:74F32; Logic Type:OR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74F; Logic ICRoHS Compliant: Yes

IC, LOGIC, 74F, OR GATE; Logic Family / Base Number:74F32; Logic Type:OR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74F; Logic ICRoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74F32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F32N
Gates and Inverters SN74F32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74F32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F32N
Logic - Gates and Inverters SN74F32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F32N 705-SN74F32N 296-3583-5-ND 006752-SN74F32N SN74F32N SN74F32N 29AH7500 SN74F32N SN74F32N SN74F32N
Product Name SN74F32 Quad 2-input positive-OR gates Quad 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74F32N Logic Gates Ic, Logic, 74F, Or Gate; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR OR; OR Gate OR NOT; OR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 6.6 ns 6.6 ns 5.6 ns 5.6 ns
Operating Current 0.0155 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; Surface Mount
View Details
2 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers