Quad 2-input positive-OR gates 14-SOIC 0 to 70
OR Gate IC 4 Channel 14-SOIC
Logic Gates Quad 2-input Positive-OR gates
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F32DRE4 | SN74F32DRE4-ND | SN74F32DRE4 | SN74F32DRE4 | SN74F32DRE4 | SN74F32DRE4 |
| Product Name | SN74F32 Quad 2-input positive-OR gates | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | OR | NOT; OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | F | |||||
| Propagation Delay | 6.6 ns | 5.6 ns | ||||
| Operating Current | 0.0155 mA | 20 mA |