8-input positive-NAND gates 14-PDIP 0 to 70
NAND Gate, F/FAST Series, 1-Func, 8-Input, TTL, PDIP14
NAND Gate IC 1 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006750-SN74F30N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 1.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
8-Input NAND Gate IC, 74F Series, PDIP, 5ns Prop Delay Product overview: SN74F30N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F30N can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 8-INP 14DIP
NAND Gate IC 1 Channel 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
Logic Gates 8-input positive NAND gates
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F30N | SN74F30N | 296-SN74F30N-ND | 006750-SN74F30N | 705-SN74F30N | SN74F30N | SN74F30N | SN74F30N | SN74F30N |
| Product Name | SN74F30 8-input positive-NAND gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74F30N | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | F | TTL; FAST | |||||||
| Propagation Delay | 5.5 ns | 5 ns | 5 ns | 5 ns | |||||
| Operating Current | 0.0040 mA | 1.5 mA | 20 mA |