Texas Instruments SN74F27 Triple 3-input positive-NOR gates SN74F27N

Description
Triple 3-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F27 Triple 3-input positive-NOR gates - SN74F27N - Texas Instruments
Dallas, TX, United States
SN74F27 Triple 3-input positive-NOR gates
SN74F27N
SN74F27 Triple 3-input positive-NOR gates SN74F27N
Triple 3-input positive-NOR gates 14-PDIP 0 to 70

Triple 3-input positive-NOR gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74F27N
5.5V Logic IC 705-SN74F27N
Triple 3-Input NOR Gate IC, 5.5V, 5ns, PDIP Product overview: SN74F27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F27N can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 5.5V, 5ns, PDIP Product overview: SN74F27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F27N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3577-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3577-5-ND
Gates and Inverters 296-3577-5-ND
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F27N - 030087-SN74F27N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F27N
030087-SN74F27N
Logic - Logic - Gates and Inverters - SN74F27N 030087-SN74F27N
Manufacturer: Texas Instruments Win Source Part Number: 030087-SN74F27N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030087-SN74F27N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74F27N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

NOR Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F27N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F27N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F27N
Logic Gates SN74F27N
Logic Gates Triple 3 Input

Logic Gates Triple 3 Input

Buy Now Datasheet
Gates and Inverters - SN74F27N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F27N
Gates and Inverters SN74F27N
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F27N 705-SN74F27N 296-3577-5-ND 030087-SN74F27N SN74F27N SN74F27N SN74F27N SN74F27N
Product Name SN74F27 Triple 3-input positive-NOR gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74F27N Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate OR; NOR NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 5.5 ns 5 ns 5 ns 5 ns
Operating Current 0.0120 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers