Texas Instruments SN74F260 Dual 5-input positive-NOR gates SN74F260DR

Description
Dual 5-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 5-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F260 Dual 5-input positive-NOR gates - SN74F260DR - Texas Instruments
Dallas, TX, United States
SN74F260 Dual 5-input positive-NOR gates
SN74F260DR
SN74F260 Dual 5-input positive-NOR gates SN74F260DR
Dual 5-input positive-NOR gates 14-SOIC 0 to 70

Dual 5-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F260DR - 006746-SN74F260DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F260DR
006746-SN74F260DR
Logic - Logic - Gates and Inverters - SN74F260DR 006746-SN74F260DR
Manufacturer: Texas Instruments Win Source Part Number: 006746-SN74F260DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 5 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006746-SN74F260DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 5
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14815-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14815-1-ND
Gates and Inverters 296-14815-1-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14815-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14815-6-ND
Gates and Inverters 296-14815-6-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14815-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14815-2-ND
Gates and Inverters 296-14815-2-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - SN74F260DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 2-Func, 5-Input, TTL, PDSO14

NOR Gate, F/FAST Series, 2-Func, 5-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V SOIC Logic IC
705-SN74F260DR
Dual 5.5V SOIC Logic IC 705-SN74F260DR
Dual 5-Input NOR Gate IC, 5.5V, 5.5ns, SOIC Product overview: SN74F260DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F260DR can be used for catalog matching and distributor lookup.

Dual 5-Input NOR Gate IC, 5.5V, 5.5ns, SOIC Product overview: SN74F260DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F260DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F260DR
Logic Gates SN74F260DR
Logic Gates Dual 5-input Positive-NOR gates

Logic Gates Dual 5-input Positive-NOR gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F260DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F260DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F260DR
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74F260DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F260DR
Logic - Gates and Inverters SN74F260DR
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F260DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F260DR
Gates and Inverters SN74F260DR
IC GATE NOR 2CH 5-INP 14SOIC

IC GATE NOR 2CH 5-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F260DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F260DR
Gates and Inverters SN74F260DR
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F260DR 006746-SN74F260DR 296-14815-1-ND SN74F260DR 705-SN74F260DR SN74F260DR SN74F260DR SN74F260DR SN74F260DR SN74F260DR
Product Name SN74F260 Dual 5-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74F260DR Gates and Inverters Dual 5.5V SOIC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR OR; NOR NOR; NOR GATE NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0095 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers