Texas Instruments Electronic Wholesale - SN74F245 SN74F245

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254374-SN74F245 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254374-SN74F245 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74F245 - 1254374-SN74F245 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74F245
1254374-SN74F245
Electronic Wholesale - SN74F245 1254374-SN74F245
Manufacturer: Texas Instruments Win Source Part Number: 1254374-SN74F245 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1254374-SN74F245
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254374-SN74F245
Product Name Electronic Wholesale - SN74F245
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details