Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245PC 74FCT245PC

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022619-74FCT245PC Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 74FCT245PC74 FCT 245 PC; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022619-74FCT245PC Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 74FCT245PC74 FCT 245 PC; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245PC - 1022619-74FCT245PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245PC
1022619-74FCT245PC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245PC 1022619-74FCT245PC
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022619-74FCT245PC Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 74FCT245PC74 FCT 245 PC; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022619-74FCT245PC
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): 74FCT245PC74 FCT 245 PC;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022619-74FCT245PC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT245PC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details