Texas Instruments SN74F20 Dual 4-input positive-NAND gates SN74F20NSR

Description
Dual 4-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F20 Dual 4-input positive-NAND gates - SN74F20NSR - Texas Instruments
Dallas, TX, United States
SN74F20 Dual 4-input positive-NAND gates
SN74F20NSR
SN74F20 Dual 4-input positive-NAND gates SN74F20NSR
Dual 4-input positive-NAND gates 14-SO 0 to 70

Dual 4-input positive-NAND gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3564-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3564-1-ND
Gates and Inverters 296-3564-1-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3564-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3564-2-ND
Gates and Inverters 296-3564-2-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F20NSR - 030082-SN74F20NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F20NSR
030082-SN74F20NSR
Logic - Logic - Gates and Inverters - SN74F20NSR 030082-SN74F20NSR
Manufacturer: Texas Instruments Win Source Part Number: 030082-SN74F20NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030082-SN74F20NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74F20NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74F20NSR
Dual 5.5V Logic IC 705-SN74F20NSR
Dual 4-Input NAND Gate IC, 6ns, 5.5V, SOP Product overview: SN74F20NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20NSR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 6ns, 5.5V, SOP Product overview: SN74F20NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F20NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F20NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F20NSR
Gates and Inverters SN74F20NSR
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F20NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F20NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F20NSR
IC GATE NAND 2CH 4-INP 14SO

IC GATE NAND 2CH 4-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74F20NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F20NSR
Logic - Gates and Inverters SN74F20NSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F20NSR
Logic Gates SN74F20NSR
Logic Gates Dual 4-input Positive-NAND gates

Logic Gates Dual 4-input Positive-NAND gates

Buy Now Datasheet
IC GATE NAND 2CH 4-INP 14SOP - 815-SN74F20NSR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 2CH 4-INP 14SOP
815-SN74F20NSR
IC GATE NAND 2CH 4-INP 14SOP 815-SN74F20NSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F20NSR 296-3564-1-ND 030082-SN74F20NSR SN74F20NSR 705-SN74F20NSR SN74F20NSR SN74F20NSR SN74F20NSR SN74F20NSR 815-SN74F20NSR
Product Name SN74F20 Dual 4-input positive-NAND gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74F20NSR Dual 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates IC GATE NAND 2CH 4-INP 14SOP
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V
Logic Family F TTL; FAST TTL; TTL
Propagation Delay 6 ns 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0051 mA 20 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers