Quadruple D-type flip-flop with clear in a 16-pin SOIC package, operating over 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, a maximum clock frequency of 100 MHz, and propagation delays from clock to output of up to 9.5 ns for high-to-low transitions and 8.5 ns for low-to-high transitions. The device has direct clear and buffered clock inputs, with output current ratings of -1 mA for high state and 20 mA for low state.
Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74F175DRE4 |
| Product Name | SN74F175 Quadruple D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 9.5 ns |
| fMAX | 70 MHz |