Nexperia B.V. Flip Flops 74HC574DB,112

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-3325-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3325-ND
Flip Flops 1727-3325-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74HC574DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC574DB,112
Logic - Flip Flops 74HC574DB,112
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC574DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC574DB,112
Integrated Circuits (ICs) - Logic - Flip Flops 74HC574DB,112
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - 74HC574DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC574DB,112
Flip Flops 74HC574DB,112
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1727-3325-ND 74HC574DB,112 74HC574DB,112 74HC574DB,112
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger - 5962-8970201EA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP,WAFERSALE
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW/C6H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
Logic - Flip Flops - 74AC11074D - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details