Rochester Electronics Logic - Logic - Flip Flops - 54F74/BCA 54F74/BCA

Description
54F74 - D Flip-Flop, F/FAST Series, Complementary Output, TTL, CDIP14 - Dual marked (M38510/34101BCA)
Request a Quote Datasheet
Description
54F74 - D Flip-Flop, F/FAST Series, Complementary Output, TTL, CDIP14 - Dual marked (M38510/34101BCA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54F74/BCA - Rochester Electronics
Newburyport, MA, United States
54F74 - D Flip-Flop, F/FAST Series, Complementary Output, TTL, CDIP14 - Dual marked (M38510/34101BCA)

54F74 - D Flip-Flop, F/FAST Series, Complementary Output, TTL, CDIP14 - Dual marked (M38510/34101BCA)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54F74/BCA
856536-54F74/BCA
Logic - Logic - Flip Flops - 54F74/BCA 856536-54F74/BCA
Manufacturer: Rochester Electronics Win Source Part Number: 856536-54F74/BCA Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 856536-54F74/BCA
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Flip Flops - 54F74/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F74/BCA
Flip Flops 54F74/BCA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Logic - Flip Flops - 54F74/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54F74/BCA
Logic - Flip Flops 54F74/BCA
DUAL MARKED (M38510/34101BCA)

DUAL MARKED (M38510/34101BCA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 54F74/BCA 856536-54F74/BCA 54F74/BCA 54F74/BCA
Product Name Logic - Logic - Flip Flops - 54F74/BCA Flip Flops Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details