Texas Instruments SN74F11 Triple 3-input positive-AND gates SN74F11NSR

Description
Triple 3-input positive-AND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-AND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F11 Triple 3-input positive-AND gates - SN74F11NSR - Texas Instruments
Dallas, TX, United States
SN74F11 Triple 3-input positive-AND gates
SN74F11NSR
SN74F11 Triple 3-input positive-AND gates SN74F11NSR
Triple 3-input positive-AND gates 14-SO 0 to 70

Triple 3-input positive-AND gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74F11NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F11NSR - 121349-SN74F11NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F11NSR
121349-SN74F11NSR
Logic - Logic - Gates and Inverters - SN74F11NSR 121349-SN74F11NSR
Manufacturer: Texas Instruments Win Source Part Number: 121349-SN74F11NSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121349-SN74F11NSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 20mA Logic IC
705-SN74F11NSR
5.5V 20mA Logic IC 705-SN74F11NSR
Triple 3-Input AND Gate IC, 5.5V, 5.6ns, 20mA, SOP Product overview: SN74F11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11NSR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5.5V, 5.6ns, 20mA, SOP Product overview: SN74F11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-30013-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30013-1-ND
Gates and Inverters 296-30013-1-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-30013-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30013-2-ND
Gates and Inverters 296-30013-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74F11NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F11NSR
Logic - Gates and Inverters SN74F11NSR
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F11NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F11NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F11NSR
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - SN74F11NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F11NSR
Gates and Inverters SN74F11NSR
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74F11NSR
Logic Gates SN74F11NSR
Logic Gates Triple 3-Input Positive-AND Gate

Logic Gates Triple 3-Input Positive-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F11NSR SN74F11NSR 121349-SN74F11NSR 705-SN74F11NSR 296-30013-1-ND SN74F11NSR SN74F11NSR SN74F11NSR SN74F11NSR
Product Name SN74F11 Triple 3-input positive-AND gates Logic - Logic - Gates and Inverters - SN74F11NSR 5.5V 20mA Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6.2 ns 5.6 ns 5.6 ns 5.6 ns
Operating Current 0.0062 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers