Triple 3-input positive-AND gates 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74F11DRE4 |
| Product Name | SN74F11 Triple 3-input positive-AND gates |
| Gate Type | AND |
| Supply Voltage | 5V; 5 |
| Logic Family | F |
| Propagation Delay | 6.2 ns |