Texas Instruments SN74F11 Triple 3-input positive-AND gates SN74F11D

Description
Triple 3-input positive-AND gates 14-SOIC 0 to 70
Request a Quote
Description
Triple 3-input positive-AND gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F11D is a triple 3-input positive-AND gate from Texas Instruments, designed to perform Boolean functions in positive logic. Each gate outputs a high signal only when all three inputs are high. The device operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. It features a low-level input voltage threshold of 0.8V and a high-level input voltage threshold of 2V. The output can sink up to 20mA in the low state and has a maximum output voltage of 3.4V when the supply voltage is 5V. The SN74F11D is available in a 14-pin SOIC package. This product is suitable for applications requiring reliable logic operations within the specified temperature range.

Datasheet Summary
Powered by GS/AI

The SN74F11D is a triple 3-input positive-AND gate from Texas Instruments, designed to perform Boolean functions in positive logic. Each gate outputs a high signal only when all three inputs are high. The device operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. It features a low-level input voltage threshold of 0.8V and a high-level input voltage threshold of 2V. The output can sink up to 20mA in the low state and has a maximum output voltage of 3.4V when the supply voltage is 5V. The SN74F11D is available in a 14-pin SOIC package. This product is suitable for applications requiring reliable logic operations within the specified temperature range.

Suppliers

Company
Product
Description
Supplier Links
SN74F11 Triple 3-input positive-AND gates - SN74F11D - Texas Instruments
Dallas, TX, United States
SN74F11 Triple 3-input positive-AND gates
SN74F11D
SN74F11 Triple 3-input positive-AND gates SN74F11D
Triple 3-input positive-AND gates 14-SOIC 0 to 70

Triple 3-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F11D - Rochester Electronics
Newburyport, MA, United States
AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

AND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74F11D
5V SOIC Logic IC 705-SN74F11D
Triple 3-Input AND Gate IC, 5V, 6.5ns, SOIC Product overview: SN74F11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11D can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 6.5ns, SOIC Product overview: SN74F11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74F11D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74F11D-ND
Gates and Inverters 296-SN74F11D-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F11D - 107320-SN74F11D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F11D
107320-SN74F11D
Logic - Logic - Gates and Inverters - SN74F11D 107320-SN74F11D
Manufacturer: Texas Instruments Win Source Part Number: 107320-SN74F11D Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107320-SN74F11D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F11D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F11D
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74F11D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F11D
Logic - Gates and Inverters SN74F11D
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74F11D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F11D
Gates and Inverters SN74F11D
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F11D SN74F11D 705-SN74F11D 296-SN74F11D-ND 107320-SN74F11D SN74F11D SN74F11D SN74F11D
Product Name SN74F11 Triple 3-input positive-AND gates 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74F11D Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6.2 ns 6.5 ns 5.6 ns 5.6 ns
Operating Current 0.0062 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details