Dual negative-edge-trigge
Dual J-K Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1254362-SN74F112NSRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
IC FF JK TYPE DUAL 1BIT 16SO
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F112NSRG4 | 1254362-SN74F112NSRG4 | SN74F112NSRG4 | SN74F112NSRG4 |
| Product Name | SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset | Logic - Logic - Flip Flops - SN74F112NSRG4 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Negative-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | ||
| Propagation Delay | 7.5 ns | |||
| fMAX | 70 MHz | |||
| Operating Current | 19 mA |