Dual negative-edge-trigge
Dual J-K Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 065448-SN74F112NSRE4
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74F112NSRE4 | 065448-SN74F112NSRE4 |
| Product Name | SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset | Logic - Logic - Flip Flops - SN74F112NSRE4 |
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V |
| Propagation Delay | 7.5 ns | 6.5 ns |
| fMAX | 70 MHz | 130 MHz |
| Operating Current | 19 mA |