Texas Instruments High-Performance Analog Flip Flops SN74F112NS

Description
SN74F112 - Flip Flop JK Type Negative Edge 2 Element 5V
Request a Quote Datasheet
Description
SN74F112 - Flip Flop JK Type Negative Edge 2 Element 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74F112NS - Rochester Electronics
Newburyport, MA, United States
SN74F112 - Flip Flop JK Type Negative Edge 2 Element 5V

SN74F112 - Flip Flop JK Type Negative Edge 2 Element 5V

Supplier's Site Datasheet
Flip Flops - SN74F112NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F112NS
Flip Flops SN74F112NS
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F112NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74F112NS
IC FF JK-TYPE DUAL 1BIT 16SO

IC FF JK-TYPE DUAL 1BIT 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F112NS SN74F112NS SN74F112NS
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1G74GF,115 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT1089
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501M2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
2 suppliers