Nexperia B.V. Flip Flops 74HC74DB,118

Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote
Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC74DB,118 is a dual D-type flip-flop designed for positive edge-triggered operation. It features individual data, clock, set, and reset inputs, along with complementary outputs. The device operates within a wide supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity. It includes Schmitt-trigger action on the clock input, enhancing tolerance to slower clock transitions. The flip-flop is available in multiple package options, including SO14 and TSSOP14, and is specified for operation across a temperature range of -40 °C to +125 °C. ESD protection is robust, exceeding 2000 V for HBM and 200 V for MM. This product is suitable for applications requiring reliable data storage and processing in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74HC74DB,118 is a dual D-type flip-flop designed for positive edge-triggered operation. It features individual data, clock, set, and reset inputs, along with complementary outputs. The device operates within a wide supply voltage range of 2.0 to 6.0 V and is characterized by low power dissipation and high noise immunity. It includes Schmitt-trigger action on the clock input, enhancing tolerance to slower clock transitions. The flip-flop is available in multiple package options, including SO14 and TSSOP14, and is specified for operation across a temperature range of -40 °C to +125 °C. ESD protection is robust, exceeding 2000 V for HBM and 200 V for MM. This product is suitable for applications requiring reliable data storage and processing in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
 - 74HC74DB,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 1727-5964-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-5964-2-ND
Flip Flops 1727-5964-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74HC74DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC74DB,118
Flip Flops 74HC74DB,118
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC74DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC74DB,118
Integrated Circuits (ICs) - Logic - Flip Flops 74HC74DB,118
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site
Logic - Flip Flops - 74HC74DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74DB,118
Logic - Flip Flops 74HC74DB,118
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC74DB,118 1727-5964-2-ND 74HC74DB,118 74HC74DB,118 74HC74DB,118
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SSOP14; SOP; SSOP "14-SSOP (0.209"", 5.30mm Width)"; SSOP 14-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100353FM-MLS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74ALVCH16823DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers