Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops SN74F112N-NG

Description
IC FF JK-TYPE DUAL 1BIT 16DIP
Description
IC FF JK-TYPE DUAL 1BIT 16DIP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F112N-NG
Integrated Circuits (ICs) - Logic - Flip Flops SN74F112N-NG
IC FF JK-TYPE DUAL 1BIT 16DIP

IC FF JK-TYPE DUAL 1BIT 16DIP

Supplier's Site
Flip Flops - SN74F112N-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F112N-NG
Flip Flops SN74F112N-NG
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74F112N-NG SN74F112N-NG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
Flip Flops - 74LVC1G74GD,125-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details