Texas Instruments SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset SN74F112DRE4

Description
Dual J-K Negative-Edge-Trigge red Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual J-K Negative-Edge-Trigge red Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset - SN74F112DRE4 - Texas Instruments
Dallas, TX, United States
SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset
SN74F112DRE4
SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset SN74F112DRE4
Dual J-K Negative-Edge-Trigge red Flip-Flop With Clear And Preset 16-SOIC 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74F112DRE4
Product Name SN74F112 Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset
Triggering Negative-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 7.5 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details