Texas Instruments SN74F10 Triple 3-input positive-NAND gates SN74F10D

Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F10 Triple 3-input positive-NAND gates - SN74F10D - Texas Instruments
Dallas, TX, United States
SN74F10 Triple 3-input positive-NAND gates
SN74F10D
SN74F10 Triple 3-input positive-NAND gates SN74F10D
Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74F10D
5.5V SOIC Logic IC 705-SN74F10D
Triple 3-Input NAND Gate IC, 5.5V, 6ns, SOIC Product overview: SN74F10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10D can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5.5V, 6ns, SOIC Product overview: SN74F10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F10D - 065444-SN74F10D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F10D
065444-SN74F10D
Logic - Logic - Gates and Inverters - SN74F10D 065444-SN74F10D
Manufacturer: Texas Instruments Win Source Part Number: 065444-SN74F10D Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 2.1mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065444-SN74F10D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 2.1mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-3545-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3545-5-ND
Gates and Inverters 296-3545-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74F10D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F10D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F10D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Logic IC - 16888049 - Radwell International
Willingboro, NJ, United States
Logic IC
16888049
Logic IC 16888049
IC, LOGIC, TRIPLE 3-IN NAND GATE, 14 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC, TRIPLE 3-IN NAND GATE, 14 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74F10D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F10D
Logic - Gates and Inverters SN74F10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F10D
Logic Gates SN74F10D
Logic Gates Triple 3-input Positive-NAND gates

Logic Gates Triple 3-input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74F10D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F10D
Gates and Inverters SN74F10D
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F10D 705-SN74F10D 065444-SN74F10D 296-3545-5-ND SN74F10D SN74F10D 16888049 SN74F10D SN74F10D SN74F10D
Product Name SN74F10 Triple 3-input positive-NAND gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F10D Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 6 ns 5 ns 5 ns
Operating Current 0.0077 mA 2.1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details