5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel 60-WQFN -40 to 105
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB926QSQX/NOPB | 296-43028-1-ND |
| Product Name | DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |