Texas Instruments SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08NSR

Description
Quadruple 2-Input Positive-AND Gate 14-SO 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-AND Gate 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in a 14-pin SOP package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -1 mA, and low-level output current of 20 mA.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in a 14-pin SOP package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -1 mA, and low-level output current of 20 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74F08 Quadruple 2-Input Positive-AND Gate - SN74F08NSR - Texas Instruments
Dallas, TX, United States
SN74F08 Quadruple 2-Input Positive-AND Gate
SN74F08NSR
SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08NSR
Quadruple 2-Input Positive-AND Gate 14-SO 0 to 70

Quadruple 2-Input Positive-AND Gate 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
SMD 5V Logic IC
705-SN74F08NSR
SMD 5V Logic IC 705-SN74F08NSR
4x 2-Input AND Gate IC, 5.6ns, 5V, SOP, Surface Mount Product overview: SN74F08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08NSR can be used for catalog matching and distributor lookup.

4x 2-Input AND Gate IC, 5.6ns, 5V, SOP, Surface Mount Product overview: SN74F08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F08NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F08NSR - 065443-SN74F08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08NSR
065443-SN74F08NSR
Logic - Logic - Gates and Inverters - SN74F08NSR 065443-SN74F08NSR
Manufacturer: Texas Instruments Win Source Part Number: 065443-SN74F08NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065443-SN74F08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-28873-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28873-1-ND
Gates and Inverters 296-28873-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-28873-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28873-2-ND
Gates and Inverters 296-28873-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-28873-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28873-6-ND
Gates and Inverters 296-28873-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F08NSR
Logic Gates SN74F08NSR
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74F08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F08NSR
Gates and Inverters SN74F08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74F08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08NSR
Logic - Gates and Inverters SN74F08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F08NSR 705-SN74F08NSR SN74F08NSR 065443-SN74F08NSR 296-28873-1-ND SN74F08NSR SN74F08NSR SN74F08NSR SN74F08NSR
Product Name SN74F08 Quadruple 2-Input Positive-AND Gate SMD 5V Logic IC Logic - Logic - Gates and Inverters - SN74F08NSR Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 5.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details