Texas Instruments SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08DRG4

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F08 Quadruple 2-Input Positive-AND Gate - SN74F08DRG4 - Texas Instruments
Dallas, TX, United States
SN74F08 Quadruple 2-Input Positive-AND Gate
SN74F08DRG4
SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08DRG4
Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gate 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F08DRG4 - 1254359-SN74F08DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08DRG4
1254359-SN74F08DRG4
Logic - Logic - Gates and Inverters - SN74F08DRG4 1254359-SN74F08DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254359-SN74F08DRG4 Series: 74F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74F08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74F08SCX_NL; 74F08SCX_NF40; MC74F08D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254359-SN74F08DRG4
Series: 74F
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74F08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74F08SCX_NL; 74F08SCX_NF40; MC74F08D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74F08DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F08DRG4-ND
Gates and Inverters SN74F08DRG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74F08DRG4
Quad 5.5V SOIC Logic IC 705-SN74F08DRG4
Quad 2-Input AND Gate IC, 5.5V, 70°C, SOIC, 5.6ns Product overview: SN74F08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 70°C, SOIC, 5.6ns Product overview: SN74F08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74F08DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08DRG4
Logic - Gates and Inverters SN74F08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F08DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F08DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F08DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F08DRG4
Gates and Inverters SN74F08DRG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F08DRG4 1254359-SN74F08DRG4 SN74F08DRG4-ND 705-SN74F08DRG4 SN74F08DRG4 SN74F08DRG4 SN74F08DRG4
Product Name SN74F08 Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74F08DRG4 Gates and Inverters Quad 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 5.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers