Texas Instruments SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08DBR

Description
Quadruple 2-Input Positive-AND Gate 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F08 Quadruple 2-Input Positive-AND Gate - SN74F08DBR - Texas Instruments
Dallas, TX, United States
SN74F08 Quadruple 2-Input Positive-AND Gate
SN74F08DBR
SN74F08 Quadruple 2-Input Positive-AND Gate SN74F08DBR
Quadruple 2-Input Positive-AND Gate 14-SSOP 0 to 70

Quadruple 2-Input Positive-AND Gate 14-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F08DBR - 065442-SN74F08DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F08DBR
065442-SN74F08DBR
Logic - Logic - Gates and Inverters - SN74F08DBR 065442-SN74F08DBR
Manufacturer: Texas Instruments Win Source Part Number: 065442-SN74F08DBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065442-SN74F08DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad 5.5V 20mA SSOP Logic IC - 705-SN74F08DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V 20mA SSOP Logic IC
705-SN74F08DBR
Quad 5.5V 20mA SSOP Logic IC 705-SN74F08DBR
Quad 2-Input AND Gate IC, 5.5V, 20mA, 5.6ns, SSOP Product overview: SN74F08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 20mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 20mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08DBR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 20mA, 5.6ns, SSOP Product overview: SN74F08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 20mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 20mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F08DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F08DBR - Rochester Electronics
Newburyport, MA, United States
74F08 - Quadruple 2-Input Positive-AND Gate

74F08 - Quadruple 2-Input Positive-AND Gate

Supplier's Site Datasheet
Gates and Inverters - 296-28505-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28505-2-ND
Gates and Inverters 296-28505-2-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-28505-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28505-6-ND
Gates and Inverters 296-28505-6-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-28505-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28505-1-ND
Gates and Inverters 296-28505-1-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - SN74F08DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F08DBR
Gates and Inverters SN74F08DBR
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F08DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F08DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74F08DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F08DBR
Logic - Gates and Inverters SN74F08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F08DBR
Logic Gates SN74F08DBR
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F08DBR 065442-SN74F08DBR 705-SN74F08DBR SN74F08DBR 296-28505-2-ND SN74F08DBR SN74F08DBR SN74F08DBR SN74F08DBR
Product Name SN74F08 Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74F08DBR Quad 5.5V 20mA SSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 6.6 ns 5.6 ns 5.6 ns 5.6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details