Texas Instruments SN74F02 Quad 2-input positive-NOR gates SN74F02N

Description
Quad 2-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F02 Quad 2-input positive-NOR gates - SN74F02N - Texas Instruments
Dallas, TX, United States
SN74F02 Quad 2-input positive-NOR gates
SN74F02N
SN74F02 Quad 2-input positive-NOR gates SN74F02N
Quad 2-input positive-NOR gates 14-PDIP 0 to 70

Quad 2-input positive-NOR gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F02N - 024696-SN74F02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F02N
024696-SN74F02N
Logic - Logic - Gates and Inverters - SN74F02N 024696-SN74F02N
Manufacturer: Texas Instruments Win Source Part Number: 024696-SN74F02N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 024696-SN74F02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Gates and Inverters - 296-3541-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3541-5-ND
Gates and Inverters 296-3541-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74F02N
Quad 5V Logic IC 705-SN74F02N
Quad 2-Input NOR Gate IC, 5V, 6.5ns, PDIP Product overview: SN74F02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02N can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 6.5ns, PDIP Product overview: SN74F02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F02N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14

NOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - SN74F02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F02N
Gates and Inverters SN74F02N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74F02N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F02N
Logic - Gates and Inverters SN74F02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 08F6290 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments
08F6290
Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments 08F6290
QUAD NOR GATE, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74F02; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

QUAD NOR GATE, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74F02; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9292 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9292
Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9292
LOGIC, QUAD 2-IN NOR GATE, 14DIP; Logic Family / Base Number:74F02; Logic Type:NOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NOR GATE, 14DIP; Logic Family / Base Number:74F02; Logic Type:NOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F02N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74F02N
Logic Gates SN74F02N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F02N 024696-SN74F02N 296-3541-5-ND 705-SN74F02N SN74F02N SN74F02N SN74F02N 08F6290 26AJ9292 SN74F02N SN74F02N
Product Name SN74F02 Quad 2-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74F02N Gates and Inverters Quad 5V Logic IC Gates and Inverters Logic - Gates and Inverters Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE OR; NOR NOR; NOR Gate NOT; NOR NOR; NOR NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 5.5V
Logic Family F TTL; FAST
Propagation Delay 6.5 ns 5.5 ns 5.5 ns 6.5 ns
Operating Current 0.0130 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers