The SN74F02DRE4 is a quadruple 2-input positive-NOR gate integrated circuit. It features four independent NOR gates that perform the Boolean functions Y = A + B or Y = A ,Ä¢ B in positive logic. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for operation from 0°C to 70°C. Input voltage can range from ,Äì1.2 V to 7 V, with a maximum input current of 5 mA. The output current in the low state can reach up to 40 mA. Switching characteristics include a propagation delay time (tPLH) of 1.7 ns to 5.5 ns and a hold time (tPHL) of 1 ns to 4.3 ns, depending on the specific conditions. The SN74F02DRE4 is available in a 14-SOIC package, making it suitable for various applications where space and performance are critical. This device is ideal for engineers looking for reliable logic gate solutions in their designs.
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Win Source Part Number: 1257892-SN74F02DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74F
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74F02
IC GATE NOR 4CH 2-INP 14SOIC Product overview: SN74F02DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F02DRE4 can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F02DRE4 | 1257892-SN74F02DRE4 | 705-SN74F02DRE4 | SN74F02DRE4-ND | SN74F02DRE4 | SN74F02DRE4 | SN74F02DRE4 |
| Product Name | SN74F02 Quad 2-input positive-NOR gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Logic Family | F | ||||||
| Propagation Delay | 6.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Operating Current | 0.0130 mA | 20 mA |